TDK U.S.A. Corporation Fixed Inductors VLS4012ET-2R2M-CA

Description
2.2µH Shielded Wirewound Inductor 2.2A 81mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.2A 81mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16730-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16730-6-ND
Fixed Inductors 445-16730-6-ND
2.2µH Shielded Wirewound Inductor 2.2A 81mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.2A 81mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16730-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16730-2-ND
Fixed Inductors 445-16730-2-ND
2.2µH Shielded Wirewound Inductor 2.2A 81mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.2A 81mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16730-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16730-1-ND
Fixed Inductors 445-16730-1-ND
2.2µH Shielded Wirewound Inductor 2.2A 81mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.2A 81mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16730-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567611 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details
Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details