22µH Shielded Wirewound Inductor 950mA 468mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 950mA 468mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 950mA 468mOhm Max Nonstandard
FIXED IND 22UH 950MA 468MOHM SMD Product overview: VLS4012ET-220M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 950MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 950MA, 468MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012ET-220M-CA
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-16729-1-ND | 71-VLS4012ET-220M-CA |
| Product Name | Fixed Inductors | SMD 22UH 950MA 468MOHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |