1µH Shielded Wirewound Inductor 2.5A 60mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 2.5A 60mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 2.5A 60mOhm Max Nonstandard
FIXED IND 1UH 2.5A 60 MOHM SMD Product overview: VLS4012ET-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.5A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.5A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012ET-1R0N can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, VLS-E Series, 1 H, 30%, Shielded, 0.06 ohm, 2.65 A RoHS Compliant: Yes
FIXED IND 1UH 2.5A 60 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-6683-6-ND | 71-VLS4012ET-1R0N | 99W2830 | VLS4012ET-1R0N |
| Product Name | Fixed Inductors | SMD 1UH 2.5A 60 MOHM Inductor and Choke | Surface Mount Power Inductor, Vls-E Series, 1 H, 30%, Shielded, 0.06 Ohm, 2.65 A Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |