FIXED IND 10UH 890MA 228MOHM SMD Product overview: VLS4012ET-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 890MA, 228MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 890MA, 228MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012ET-100M can be used for catalog matching and distributor lookup.
10µH Shielded Wirewound Inductor 890mA 228mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 890mA 228mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 890mA 228mOhm Max Nonstandard
Surface Mount Power Inductor, VLS-E Series, 10 H, 20%, Shielded, 0.228 ohm, 1.33 A RoHS Compliant: Yes
INDUCTOR, 10UH, 1.33A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):1.33A; Inductor Construction:Shielde
FIXED IND 10UH 890MA 228MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLS4012ET-100M | 445-6681-2-ND | 99W2832 | 99Y2797 | VLS4012ET-100M |
| Product Name | SMD 10UH 890MA 228MOHM Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Vls-E Series, 10 H, 20%, Shielded, 0.228 Ohm, 1.33 A Rohs Compliant Tdk | Inductor, 10Uh, 1.33A, 20%, Shielded; Inductance Tdk | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 10 microH | 10 microH | 10 microH |