TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS4012CX-4R7M-1

Description
4.7µH Shielded Wirewound Inductor 1.94A 126mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1.94A 126mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS4012CX-4R7M-1DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.94A 126mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.94A 126mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS4012CX-4R7M-1TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.94A 126mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.94A 126mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS4012CX-4R7M-1CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.94A 126mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.94A 126mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4.7Uh, Semishielded, 2.16A Rohs Compliant Tdk - 69AH3694 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 2.16A Rohs Compliant Tdk
69AH3694
Inductor, 4.7Uh, Semishielded, 2.16A Rohs Compliant Tdk 69AH3694
INDUCTOR, 4.7UH, SEMISHIELDED, 2.16A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SEMISHIELDED, 2.16A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS4012CX-4R7M-1DKR-ND 69AH3694
Product Name Fixed Inductors Inductor, 4.7Uh, Semishielded, 2.16A Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

560MA 220MOHM Inductor and Choke - 71-0402CS-16NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-127-601-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details