TDK U.S.A. Corporation Fixed Inductors - VLS3015T-6R8MR86 VLS3015T-6R8MR86

Description
Manufacturer: TDK Corporation Win Source Part Number: 1117287-VLS3015T-6R8 MR86 Packaging: Reel - TR Type: Wirewound Current Rating: 860mA Inductance: 6.8μH Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 860mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 211 mOhm Max Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1117287-VLS3015T-6R8 MR86 Packaging: Reel - TR Type: Wirewound Current Rating: 860mA Inductance: 6.8μH Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 860mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 211 mOhm Max Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS3015T-6R8MR86
1117287-VLS3015T-6R8MR86
Fixed Inductors - VLS3015T-6R8MR86 1117287-VLS3015T-6R8MR86
Manufacturer: TDK Corporation Win Source Part Number: 1117287-VLS3015T-6R8 MR86 Packaging: Reel - TR Type: Wirewound Current Rating: 860mA Inductance: 6.8μH Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 860mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 211 mOhm Max Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117287-VLS3015T-6R8MR86
Packaging: Reel - TR
Type: Wirewound
Current Rating: 860mA
Inductance: 6.8μH
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 860mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 211 mOhm Max
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
6.8UH 860MA 211MOHM Inductor and Choke - 71-VLS3015T-6R8MR86 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 860MA 211MOHM Inductor and Choke
71-VLS3015T-6R8MR86
6.8UH 860MA 211MOHM Inductor and Choke 71-VLS3015T-6R8MR86
FIXED IND 6.8UH 860MA 211MOHM SM Product overview: VLS3015T-6R8MR86 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 860MA, 211MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 860MA, 211MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015T-6R8MR86 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 860MA 211MOHM SM Product overview: VLS3015T-6R8MR86 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 860MA, 211MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 860MA, 211MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015T-6R8MR86 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3698-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3698-2-ND
Fixed Inductors 445-3698-2-ND
6.8µH Shielded Wirewound Inductor 860mA 211mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 860mA 211mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3698-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3698-1-ND
Fixed Inductors 445-3698-1-ND
6.8µH Shielded Wirewound Inductor 860mA 211mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 860mA 211mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1117287-VLS3015T-6R8MR86 71-VLS3015T-6R8MR86 445-3698-2-ND
Product Name Fixed Inductors - VLS3015T-6R8MR86 6.8UH 860MA 211MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Application RF Choke
Inductance Range 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers