33µH Shielded Wirewound Inductor 360mA 959mOhm Max Nonstandard
FIXED IND 33UH 360MA 959MOHM SMD Product overview: VLS3015T-330MR36 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 360MA, 959MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 360MA, 959MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015T-330MR36 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-3702-2-ND | 71-VLS3015T-330MR36 |
| Product Name | Fixed Inductors | SMD 33UH 360MA 959MOHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Wirewound |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |