TDK U.S.A. Corporation Fixed Inductors VLS3015ET-470M

Description
47µH Shielded Wirewound Inductor 320mA 1.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 320mA 1.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6678-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6678-2-ND
Fixed Inductors 445-6678-2-ND
47µH Shielded Wirewound Inductor 320mA 1.5Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 320mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6678-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6678-1-ND
Fixed Inductors 445-6678-1-ND
47µH Shielded Wirewound Inductor 320mA 1.5Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 320mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6678-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6678-6-ND
Fixed Inductors 445-6678-6-ND
47µH Shielded Wirewound Inductor 320mA 1.5Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 320mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS3015ET-470M
1117279-VLS3015ET-470M
Fixed Inductors - VLS3015ET-470M 1117279-VLS3015ET-470M
Manufacturer: TDK Corporation Win Source Part Number: 1117279-VLS3015ET-47 0M Packaging: Reel - TR Type: Wirewound Current Rating: 320mA Inductance: 47μH Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 320mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.5 Ohm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117279-VLS3015ET-470M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 320mA
Inductance: 47μH
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 320mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.5 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 47UH 320MA 1.5 OHM Inductor and Choke - 71-VLS3015ET-470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 320MA 1.5 OHM Inductor and Choke
71-VLS3015ET-470M
SMD 47UH 320MA 1.5 OHM Inductor and Choke 71-VLS3015ET-470M
FIXED IND 47UH 320MA 1.5 OHM SMD Product overview: VLS3015ET-470M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 320MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 320MA, 1.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015ET-470M can be used for catalog matching and distributor lookup.

FIXED IND 47UH 320MA 1.5 OHM SMD Product overview: VLS3015ET-470M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 320MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 320MA, 1.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015ET-470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - VLS3015ET-470M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS3015ET-470M
Fixed Inductors VLS3015ET-470M
FIXED IND 47UH 320MA 1.5 OHM SMD

FIXED IND 47UH 320MA 1.5 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6678-2-ND 1117279-VLS3015ET-470M 71-VLS3015ET-470M VLS3015ET-470M
Product Name Fixed Inductors Fixed Inductors - VLS3015ET-470M SMD 47UH 320MA 1.5 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N8 0302CS-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details