TDK U.S.A. Corporation SMD 47UH 410MA 1.5 OHM Inductor and Choke VLS3015ET-470M-CA

Description
FIXED IND 47UH 410MA 1.5 OHM SMD Product overview: VLS3015ET-470M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 410MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 410MA, 1.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015ET-470M-CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 410MA 1.5 OHM SMD Product overview: VLS3015ET-470M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 410MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 410MA, 1.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015ET-470M-CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 410MA 1.5 OHM Inductor and Choke - 71-VLS3015ET-470M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 410MA 1.5 OHM Inductor and Choke
71-VLS3015ET-470M-CA
SMD 47UH 410MA 1.5 OHM Inductor and Choke 71-VLS3015ET-470M-CA
FIXED IND 47UH 410MA 1.5 OHM SMD Product overview: VLS3015ET-470M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 410MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 410MA, 1.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015ET-470M-CA can be used for catalog matching and distributor lookup.

FIXED IND 47UH 410MA 1.5 OHM SMD Product overview: VLS3015ET-470M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 410MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 410MA, 1.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015ET-470M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16722-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16722-2-ND
Fixed Inductors 445-16722-2-ND
47µH Shielded Wirewound Inductor 410mA 1.5Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 410mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16722-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16722-6-ND
Fixed Inductors 445-16722-6-ND
47µH Shielded Wirewound Inductor 410mA 1.5Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 410mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16722-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16722-1-ND
Fixed Inductors 445-16722-1-ND
47µH Shielded Wirewound Inductor 410mA 1.5Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 410mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS3015ET-470M-CA
902675-VLS3015ET-470M-CA
Fixed Inductors - VLS3015ET-470M-CA 902675-VLS3015ET-470M-CA
Manufacturer: TDK Corporation Win Source Part Number: 902675-VLS3015ET-470 M-CA Series: VLS-E-CA Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 1.5Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Not For New Designs Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: VLS3015ET-470M-CA-ND , 445-16722-6, 445-16722-1, 445-16722-2

Manufacturer: TDK Corporation
Win Source Part Number: 902675-VLS3015ET-470M-CA
Series: VLS-E-CA
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 1.5Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: VLS3015ET-470M-CA-ND, 445-16722-6, 445-16722-1, 445-16722-2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS3015ET-470M-CA 445-16722-2-ND 902675-VLS3015ET-470M-CA
Product Name SMD 47UH 410MA 1.5 OHM Inductor and Choke Fixed Inductors Fixed Inductors - VLS3015ET-470M-CA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 1678193 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details