TDK U.S.A. Corporation Fixed Inductors VLS3015CX-6R8M-1

Description
6.8µH Shielded Wirewound Inductor 1.5A 185mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 1.5A 185mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS3015CX-6R8M-1DKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 1.5A 185mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.5A 185mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3015CX-6R8M-1TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 1.5A 185mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.5A 185mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3015CX-6R8M-1CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 1.5A 185mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.5A 185mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 6.8Uh, Semishielded, 1.67A Rohs Compliant Tdk - 80AH2760 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Semishielded, 1.67A Rohs Compliant Tdk
80AH2760
Inductor, 6.8Uh, Semishielded, 1.67A Rohs Compliant Tdk 80AH2760
INDUCTOR, 6.8UH, SEMISHIELDED, 1.67A ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, SEMISHIELDED, 1.67A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - VLS3015CX-6R8M-1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS3015CX-6R8M-1
Fixed Inductors VLS3015CX-6R8M-1
FIXED IND 6.8UH 1.5A 0.185OHM SM

FIXED IND 6.8UH 1.5A 0.185OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS3015CX-6R8M-1DKR-ND 80AH2760 VLS3015CX-6R8M-1
Product Name Fixed Inductors Inductor, 6.8Uh, Semishielded, 1.67A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176781-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-51N 0201HL-51NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details