TDK U.S.A. Corporation Fixed Inductors VLS3015CX-680M-1

Description
68µH Shielded Wirewound Inductor 500mA 1.657Ohm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 500mA 1.657Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS3015CX-680M-1TR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 500mA 1.657Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 500mA 1.657Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3015CX-680M-1DKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 500mA 1.657Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 500mA 1.657Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3015CX-680M-1CT-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 500mA 1.657Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 500mA 1.657Ohm Max Nonstandard

Buy Now Datasheet
68UH 500MA 1.657OHM Inductor and Choke - 71-VLS3015CX-680M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68UH 500MA 1.657OHM Inductor and Choke
71-VLS3015CX-680M-1
68UH 500MA 1.657OHM Inductor and Choke 71-VLS3015CX-680M-1
FIXED IND 68UH 500MA 1.657OHM SM Product overview: VLS3015CX-680M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 500MA, 1.657OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 500MA, 1.657OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015CX-680M-1 can be used for catalog matching and distributor lookup.

FIXED IND 68UH 500MA 1.657OHM SM Product overview: VLS3015CX-680M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 500MA, 1.657OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 500MA, 1.657OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015CX-680M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 68Uh, Semishielded, 0.56A Rohs Compliant Tdk - 80AH2761 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Semishielded, 0.56A Rohs Compliant Tdk
80AH2761
Inductor, 68Uh, Semishielded, 0.56A Rohs Compliant Tdk 80AH2761
INDUCTOR, 68UH, SEMISHIELDED, 0.56A ROHS COMPLIANT: YES

INDUCTOR, 68UH, SEMISHIELDED, 0.56A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - VLS3015CX-680M-1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS3015CX-680M-1
Fixed Inductors VLS3015CX-680M-1
FIXED IND 68UH 500MA 1.657OHM SM

FIXED IND 68UH 500MA 1.657OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS3015CX-680M-1TR-ND 71-VLS3015CX-680M-1 80AH2761 VLS3015CX-680M-1
Product Name Fixed Inductors 68UH 500MA 1.657OHM Inductor and Choke Inductor, 68Uh, Semishielded, 0.56A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3244-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C472KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details