TDK-Lambda Americas Inc., High Power Division 22UH 870MA 0.496OHM Inductor and Choke VLS3015CX-220M-1

Description
FIXED IND 22UH 870MA 0.496OHM SM Product overview: VLS3015CX-220M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 870MA, 0.496OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 870MA, 0.496OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015CX-220M-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 870MA 0.496OHM SM Product overview: VLS3015CX-220M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 870MA, 0.496OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 870MA, 0.496OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015CX-220M-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22UH 870MA 0.496OHM Inductor and Choke - 71-VLS3015CX-220M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 870MA 0.496OHM Inductor and Choke
71-VLS3015CX-220M-1
22UH 870MA 0.496OHM Inductor and Choke 71-VLS3015CX-220M-1
FIXED IND 22UH 870MA 0.496OHM SM Product overview: VLS3015CX-220M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 870MA, 0.496OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 870MA, 0.496OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015CX-220M-1 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 870MA 0.496OHM SM Product overview: VLS3015CX-220M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 870MA, 0.496OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 870MA, 0.496OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015CX-220M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-181504-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181504-1-ND
Fixed Inductors 445-181504-1-ND
22µH Shielded Wirewound Inductor 870mA 496mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 870mA 496mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-181504-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181504-2-ND
Fixed Inductors 445-181504-2-ND
22µH Shielded Wirewound Inductor 870mA 496mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 870mA 496mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-181504-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181504-6-ND
Fixed Inductors 445-181504-6-ND
22µH Shielded Wirewound Inductor 870mA 496mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 870mA 496mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 22Uh, Semishielded, 0.97A Rohs Compliant Tdk - 69AH3682 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Semishielded, 0.97A Rohs Compliant Tdk
69AH3682
Inductor, 22Uh, Semishielded, 0.97A Rohs Compliant Tdk 69AH3682
INDUCTOR, 22UH, SEMISHIELDED, 0.97A ROHS COMPLIANT: YES

INDUCTOR, 22UH, SEMISHIELDED, 0.97A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - VLS3015CX-220M-1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS3015CX-220M-1
Fixed Inductors VLS3015CX-220M-1
FIXED IND 22UH 870MA 0.496OHM SM

FIXED IND 22UH 870MA 0.496OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS3015CX-220M-1 445-181504-1-ND 69AH3682 VLS3015CX-220M-1
Product Name 22UH 870MA 0.496OHM Inductor and Choke Fixed Inductors Inductor, 22Uh, Semishielded, 0.97A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - FIT44-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 486-DKFP-D22D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details