TDK U.S.A. Corporation Fixed Inductors VLS3015CX-1R5M-1

Description
1.5µH Shielded Wirewound Inductor 3.23A 53mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 3.23A 53mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS3015CX-1R5M-1TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 3.23A 53mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.23A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3015CX-1R5M-1CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 3.23A 53mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.23A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3015CX-1R5M-1DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 3.23A 53mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.23A 53mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, Semishielded, 3.59A Rohs Compliant Tdk - 80AH2756 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Semishielded, 3.59A Rohs Compliant Tdk
80AH2756
Inductor, 1.5Uh, Semishielded, 3.59A Rohs Compliant Tdk 80AH2756
INDUCTOR, 1.5UH, SEMISHIELDED, 3.59A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, SEMISHIELDED, 3.59A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - VLS3015CX-1R5M-1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS3015CX-1R5M-1
Fixed Inductors VLS3015CX-1R5M-1
FIXED IND 1.5UH 3.23A 0.053OHM

FIXED IND 1.5UH 3.23A 0.053OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS3015CX-1R5M-1TR-ND 80AH2756 VLS3015CX-1R5M-1
Product Name Fixed Inductors Inductor, 1.5Uh, Semishielded, 3.59A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
680MA 83MOHM Inductor and Choke - 71-0402CS-6N8XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
2 suppliers
Surface Mount Inductors - 2567695 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details