100µH Shielded Wirewound Inductor 390mA 2.694Ohm Max Nonstandard
100µH Shielded Wirewound Inductor 390mA 2.694Ohm Max Nonstandard
100µH Shielded Wirewound Inductor 390mA 2.694Ohm Max Nonstandard
FIXED IND 100UH 390MA 2.694OHM Product overview: VLS3015CX-101M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 390MA, 2.694OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 390MA, 2.694OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015CX-101M-1 can be used for catalog matching and distributor lookup.
INDUCTOR, 100UH, SEMISHIELDED, 0.44A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-181506-6-ND | 71-VLS3015CX-101M-1 | 69AH3679 |
| Product Name | Fixed Inductors | 100UH 390MA 2.694OHM Inductor and Choke | Inductor, 100Uh, Semishielded, 0.44A Rohs Compliant Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |