TDK U.S.A. Corporation Fixed Inductors VLS3015CX-100M-H

Description
10µH Shielded Wirewound Inductor 900mA 286mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 900mA 286mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS3015CX-100M-HTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 900mA 286mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 900mA 286mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3015CX-100M-HCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 900mA 286mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 900mA 286mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3015CX-100M-HDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 900mA 286mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 900mA 286mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, Shielded, 1.13A Rohs Compliant Tdk - 31AJ0167 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 1.13A Rohs Compliant Tdk
31AJ0167
Inductor, 10Uh, Shielded, 1.13A Rohs Compliant Tdk 31AJ0167
INDUCTOR, 10UH, SHIELDED, 1.13A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SHIELDED, 1.13A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - VLS3015CX-100M-H - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS3015CX-100M-H
Fixed Inductors VLS3015CX-100M-H
FIXED IND 10UH 900MA 0.286OHM SM

FIXED IND 10UH 900MA 0.286OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS3015CX-100M-HTR-ND 31AJ0167 VLS3015CX-100M-H
Product Name Fixed Inductors Inductor, 10Uh, Shielded, 1.13A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2024-008 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers