FIXED IND 10UH 1.17A 0.287OHM SM Product overview: VLS3015CX-100M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.17A, 0.287OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.17A, 0.287OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015CX-100M-1 can be used for catalog matching and distributor lookup.
10µH Shielded Wirewound Inductor 1.17A 287mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 1.17A 287mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 1.17A 287mOhm Max Nonstandard
920mA 10uH ±20% 920mA SMD,3x3mm Power Inductors ROHS
INDUCTOR, 10UH, SEMISHIELDED, 1.3A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-VLS3015CX-100M-1 | 445-181503-2-ND | VLS3015CX-100M-1 | 69AH3677 |
| Product Name | 10UH 1.17A 0.287OHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, 10Uh, Semishielded, 1.3A Rohs Compliant Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 10 microH | 10 microH |