Manufacturer: TDK Corporation
Win Source Part Number: 1117275-VLS3012T-330
Packaging: Reel - TR
Type: Wirewound
Current Rating: 400mA
Inductance: 33μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 400mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.248 Ohm Max
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
FIXED IND 33UH 400MA 1.248OHM SM Product overview: VLS3012T-330MR40 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 400MA, 1.248OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 400MA, 1.248OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012T-330MR40 can be used for catalog matching and distributor lookup.
33µH Shielded Wirewound Inductor 400mA 1.248Ohm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1117275-VLS3012T-330MR40 | 71-VLS3012T-330MR40 | 445-3691-2-ND |
| Product Name | Fixed Inductors - VLS3012T-330MR40 | 33UH 400MA 1.248OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound |
| Application | RF Choke | ||
| Inductance Range | 33 microH | 33 microH |