TDK U.S.A. Corporation Fixed Inductors VLS3012T-150MR58

Description
15µH Shielded Wirewound Inductor 580mA 528mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 580mA 528mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3689-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3689-2-ND
Fixed Inductors 445-3689-2-ND
15µH Shielded Wirewound Inductor 580mA 528mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 580mA 528mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3689-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3689-1-ND
Fixed Inductors 445-3689-1-ND
15µH Shielded Wirewound Inductor 580mA 528mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 580mA 528mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS3012T-150MR58
1117273-VLS3012T-150MR58
Fixed Inductors - VLS3012T-150MR58 1117273-VLS3012T-150MR58
Manufacturer: TDK Corporation Win Source Part Number: 1117273-VLS3012T-150 MR58 Packaging: Reel - TR Type: Wirewound Current Rating: 580mA Inductance: 15μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 580mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 528 mOhm Max Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117273-VLS3012T-150MR58
Packaging: Reel - TR
Type: Wirewound
Current Rating: 580mA
Inductance: 15μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 580mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 528 mOhm Max
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 15UH 580MA 528MOHM Inductor and Choke - 71-VLS3012T-150MR58 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 580MA 528MOHM Inductor and Choke
71-VLS3012T-150MR58
SMD 15UH 580MA 528MOHM Inductor and Choke 71-VLS3012T-150MR58
FIXED IND 15UH 580MA 528MOHM SMD Product overview: VLS3012T-150MR58 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 580MA, 528MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 580MA, 528MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012T-150MR58 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 580MA 528MOHM SMD Product overview: VLS3012T-150MR58 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 580MA, 528MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 580MA, 528MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012T-150MR58 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3689-2-ND 1117273-VLS3012T-150MR58 71-VLS3012T-150MR58
Product Name Fixed Inductors Fixed Inductors - VLS3012T-150MR58 SMD 15UH 580MA 528MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2624JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details