TDK U.S.A. Corporation Fixed Inductors VLS3012HBX-R68M-N

Description
680nH Shielded Wirewound Inductor 5.09A 38mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 5.09A 38mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS3012HBX-R68M-NTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 5.09A 38mOhm Max 1212 (3030 Metric)

680nH Shielded Wirewound Inductor 5.09A 38mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 445-VLS3012HBX-R68M-NDKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 5.09A 38mOhm Max 1212 (3030 Metric)

680nH Shielded Wirewound Inductor 5.09A 38mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 445-VLS3012HBX-R68M-NCT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 5.09A 38mOhm Max 1212 (3030 Metric)

680nH Shielded Wirewound Inductor 5.09A 38mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Power Inductor, 680Nh, Shielded, 6.22A Tdk - 62AK4250 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 680Nh, Shielded, 6.22A Tdk
62AK4250
Power Inductor, 680Nh, Shielded, 6.22A Tdk 62AK4250
POWER INDUCTOR, 680NH, SHIELDED, 6.22A

POWER INDUCTOR, 680NH, SHIELDED, 6.22A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS3012HBX-R68M-NTR-ND 62AK4250
Product Name Fixed Inductors Power Inductor, 680Nh, Shielded, 6.22A Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details