Manufacturer: TDK Corporation
Win Source Part Number: 938706-VLS3012HBX-R4
Series: VLS-HBX
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 35mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-175065-6, 445-175065-1, 445-175065-2
470nH Shielded Wirewound Inductor 5.91A 35mOhm Max Nonstandard
470nH Shielded Wirewound Inductor 5.91A 35mOhm Max Nonstandard
470nH Shielded Wirewound Inductor 5.91A 35mOhm Max Nonstandard
FIXED IND 470NH 5.91A 35MOHM SMD Product overview: VLS3012HBX-R47M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.91A, 35MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.91A, 35MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012HBX-R47M can be used for catalog matching and distributor lookup.
FIXED IND 470NH 5.91A 35MOHM SMD
INDUCTOR, 470NH, SEMISHIELDED, 5.91A; Inductance:470nH; RMS Current (Irms):5.91A; Inductor Construction:Semishi
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 938706-VLS3012HBX-R47M | 445-175065-2-ND | 71-VLS3012HBX-R47M | VLS3012HBX-R47M | 28AH6413 |
| Product Name | Fixed Inductors - VLS3012HBX-R47M | Fixed Inductors | SMD 5.91A 35MOHM Inductor and Choke | Fixed Inductors | Inductor, 470Nh, Semishielded, 5.91A; Inductance Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Drum Core, Wirewound | Metal | Metal | ||
| Configuration | Fixed |