6.8µH Shielded Wirewound Inductor 1.84A 285mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 1.84A 285mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 1.84A 285mOhm Max Nonstandard
FIXED IND 6.8UH 1.84A 285MOHM SM Product overview: VLS3012HBX-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.84A, 285MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.84A, 285MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012HBX-6R8M can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 938705-VLS3012HBX-6R
Series: VLS-HBX
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 285mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-175072-6, 445-175072-2, 445-175072-1
1.66A 6.8uH ±20% 1.98A SMD Power Inductors ROHS
FIXED IND 6.8UH 1.84A 285MOHM SM
INDUCTOR, 6.8UH, SEMISHIELDED, 1.84A; Inductance:6.8µH; RMS Current (Irms):1.84A; Inductor Construction:Semishi
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-175072-1-ND | 1814963 | 71-VLS3012HBX-6R8M | 938705-VLS3012HBX-6R8M | VLS3012HBX-6R8M | VLS3012HBX-6R8M | 28AH6423 |
| Product Name | Fixed Inductors | Surface Mount Inductors | 6.8UH 1.84A 285MOHM Inductor and Choke | Fixed Inductors - VLS3012HBX-6R8M | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors | Inductor, 6.8Uh, Semishielded, 1.84A; Inductance Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | ||
| Core Material | Drum Core, Wirewound | Metal | Metal | Metal | |||
| Configuration | Fixed | ||||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |