TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors VLS3012HBX-3R3M

Description
Win Source Part Number: 963855-VLS3012HBX-3R 3M Category: Inductors, Coils, Chokes>Fixed Inductors Series: VLS-HBX Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 150mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Alternative Parts (Cross-Reference): VLS3012HBX-3R3MVLS30 12HBX3R3M; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.63 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-175070-2,445-175 070-1,445-175070-6 Current - Saturation (Isat): 2.82A
Request a Quote Datasheet
Description
Win Source Part Number: 963855-VLS3012HBX-3R 3M Category: Inductors, Coils, Chokes>Fixed Inductors Series: VLS-HBX Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 150mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Alternative Parts (Cross-Reference): VLS3012HBX-3R3MVLS30 12HBX3R3M; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.63 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-175070-2,445-175 070-1,445-175070-6 Current - Saturation (Isat): 2.82A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
963855-VLS3012HBX-3R3M
Inductors, Coils, Chokes - Fixed Inductors 963855-VLS3012HBX-3R3M
Win Source Part Number: 963855-VLS3012HBX-3R 3M Category: Inductors, Coils, Chokes>Fixed Inductors Series: VLS-HBX Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 150mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Alternative Parts (Cross-Reference): VLS3012HBX-3R3MVLS30 12HBX3R3M; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.63 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-175070-2,445-175 070-1,445-175070-6 Current - Saturation (Isat): 2.82A

Win Source Part Number: 963855-VLS3012HBX-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: VLS-HBX
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 150mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Alternative Parts (Cross-Reference): VLS3012HBX-3R3MVLS3012HBX3R3M;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.63 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-175070-2,445-175070-1,445-175070-6
Current - Saturation (Isat): 2.82A

Buy Now Datasheet
3.3UH 2.63A 150MOHM Inductor and Choke - 71-VLS3012HBX-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 2.63A 150MOHM Inductor and Choke
71-VLS3012HBX-3R3M
3.3UH 2.63A 150MOHM Inductor and Choke 71-VLS3012HBX-3R3M
FIXED IND 3.3UH 2.63A 150MOHM SM Product overview: VLS3012HBX-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 2.63A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 2.63A, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012HBX-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2.63A 150MOHM SM Product overview: VLS3012HBX-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 2.63A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 2.63A, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012HBX-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-175070-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175070-6-ND
Fixed Inductors 445-175070-6-ND
3.3µH Shielded Wirewound Inductor 2.63A 150mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.63A 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175070-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175070-2-ND
Fixed Inductors 445-175070-2-ND
3.3µH Shielded Wirewound Inductor 2.63A 150mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.63A 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175070-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175070-1-ND
Fixed Inductors 445-175070-1-ND
3.3µH Shielded Wirewound Inductor 2.63A 150mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.63A 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - VLS3012HBX-3R3M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS3012HBX-3R3M
Fixed Inductors VLS3012HBX-3R3M
FIXED IND 3.3UH 2.63A 150MOHM SM

FIXED IND 3.3UH 2.63A 150MOHM SM

Supplier's Site Datasheet
Inductor, 3.3Uh, Semishielded, 2.63A; Inductance Tdk - 28AH6421 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Semishielded, 2.63A; Inductance Tdk
28AH6421
Inductor, 3.3Uh, Semishielded, 2.63A; Inductance Tdk 28AH6421
INDUCTOR, 3.3UH, SEMISHIELDED, 2.63A; Inductance:3.3µH; RMS Current (Irms):2.63A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.22A; Product Range:VLS-HBX Series; Power Inductor Case:3mm x 3mm x 1.2mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 3.3UH, SEMISHIELDED, 2.63A; Inductance:3.3µH; RMS Current (Irms):2.63A; Inductor Construction:Semishielded; Saturation Current (Isat):3.22A; Product Range:VLS-HBX Series; Power Inductor Case:3mm x 3mm x 1.2mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 963855-VLS3012HBX-3R3M 71-VLS3012HBX-3R3M 445-175070-6-ND VLS3012HBX-3R3M 28AH6421
Product Name Inductors, Coils, Chokes - Fixed Inductors 3.3UH 2.63A 150MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 3.3Uh, Semishielded, 2.63A; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers