TDK U.S.A. Corporation Fixed Inductors VLS3012HBX-3R3M-N

Description
3.3µH Shielded Wirewound Inductor 2.37A 150mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 2.37A 150mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS3012HBX-3R3M-NTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 2.37A 150mOhm Max 1212 (3030 Metric)

3.3µH Shielded Wirewound Inductor 2.37A 150mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 445-VLS3012HBX-3R3M-NDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 2.37A 150mOhm Max 1212 (3030 Metric)

3.3µH Shielded Wirewound Inductor 2.37A 150mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 445-VLS3012HBX-3R3M-NCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 2.37A 150mOhm Max 1212 (3030 Metric)

3.3µH Shielded Wirewound Inductor 2.37A 150mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Power Inductor, 3.3Uh, Shielded, 2.78A Tdk - 62AK4257 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 2.78A Tdk
62AK4257
Power Inductor, 3.3Uh, Shielded, 2.78A Tdk 62AK4257
POWER INDUCTOR, 3.3UH, SHIELDED, 2.78A

POWER INDUCTOR, 3.3UH, SHIELDED, 2.78A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS3012HBX-3R3M-NTR-ND 62AK4257
Product Name Fixed Inductors Power Inductor, 3.3Uh, Shielded, 2.78A Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 68 microH
Q Factor 40
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Adjustable Inductors - 1956-1090-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details