TDK-Lambda Americas Inc., High Power Division Fixed Inductors - VLS3012HBX-2R2M VLS3012HBX-2R2M

Description
Manufacturer: TDK Corporation Win Source Part Number: 802412-VLS3012HBX-2R 2M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Metal Current - Saturation: 3.35A DC Resistance (DCR): 106mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.15A Inductance Frequency - Test: 1MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 802412-VLS3012HBX-2R 2M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Metal Current - Saturation: 3.35A DC Resistance (DCR): 106mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.15A Inductance Frequency - Test: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS3012HBX-2R2M
802412-VLS3012HBX-2R2M
Fixed Inductors - VLS3012HBX-2R2M 802412-VLS3012HBX-2R2M
Manufacturer: TDK Corporation Win Source Part Number: 802412-VLS3012HBX-2R 2M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Metal Current - Saturation: 3.35A DC Resistance (DCR): 106mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.15A Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 802412-VLS3012HBX-2R2M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 3.35A
DC Resistance (DCR): 106mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.15A
Inductance Frequency - Test: 1MHz

Buy Now
Fixed Inductors - 445-175069-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175069-6-ND
Fixed Inductors 445-175069-6-ND
2.2µH Shielded Wirewound Inductor 3.15A 106mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 3.15A 106mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175069-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175069-2-ND
Fixed Inductors 445-175069-2-ND
2.2µH Shielded Wirewound Inductor 3.15A 106mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 3.15A 106mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175069-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175069-1-ND
Fixed Inductors 445-175069-1-ND
2.2µH Shielded Wirewound Inductor 3.15A 106mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 3.15A 106mOhm Max Nonstandard

Buy Now Datasheet
2.2UH 3.15A 106MOHM Inductor and Choke - 71-VLS3012HBX-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 3.15A 106MOHM Inductor and Choke
71-VLS3012HBX-2R2M
2.2UH 3.15A 106MOHM Inductor and Choke 71-VLS3012HBX-2R2M
FIXED IND 2.2UH 3.15A 106MOHM SM Product overview: VLS3012HBX-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.15A, 106MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.15A, 106MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012HBX-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 3.15A 106MOHM SM Product overview: VLS3012HBX-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.15A, 106MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.15A, 106MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012HBX-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shld, 2.2Uh, 3.15A, 20% Rohs Compliant Tdk - 28AH6419 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 2.2Uh, 3.15A, 20% Rohs Compliant Tdk
28AH6419
Inductor, Shld, 2.2Uh, 3.15A, 20% Rohs Compliant Tdk 28AH6419
INDUCTOR, SHLD, 2.2UH, 3.15A, 20% ROHS COMPLIANT: YES

INDUCTOR, SHLD, 2.2UH, 3.15A, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Inductor, Shld, 2.2Uh, 3.15A, 20%; Inductance Tdk - 31AC7577 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 2.2Uh, 3.15A, 20%; Inductance Tdk
31AC7577
Inductor, Shld, 2.2Uh, 3.15A, 20%; Inductance Tdk 31AC7577
INDUCTOR, SHLD, 2.2UH, 3.15A, 20%; Inductance:2.2µH; RMS Current (Irms):3.15A; Inductor Construction:Shielde d; Saturation Current (Isat):3.76A; Product Range:VLS-HBX Series; DC Resistance Max:0.106ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHLD, 2.2UH, 3.15A, 20%; Inductance:2.2µH; RMS Current (Irms):3.15A; Inductor Construction:Shielded; Saturation Current (Isat):3.76A; Product Range:VLS-HBX Series; DC Resistance Max:0.106ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - VLS3012HBX-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS3012HBX-2R2M
Fixed Inductors VLS3012HBX-2R2M
FIXED IND 2.2UH 3.15A 106MOHM SM

FIXED IND 2.2UH 3.15A 106MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 802412-VLS3012HBX-2R2M 445-175069-6-ND 71-VLS3012HBX-2R2M 28AH6419 31AC7577 VLS3012HBX-2R2M
Product Name Fixed Inductors - VLS3012HBX-2R2M Fixed Inductors 2.2UH 3.15A 106MOHM Inductor and Choke Inductor, Shld, 2.2Uh, 3.15A, 20% Rohs Compliant Tdk Inductor, Shld, 2.2Uh, 3.15A, 20%; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH
DCR 0.1060 ohms 0.1060 ohms 0.1060 ohms 0.1060 ohms
Rated DC Current 3150 milliamps 3350 milliamps 3150 milliamps 3150 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2684JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678238 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details