22µH Shielded Wirewound Inductor 1.01A 761mOhm Max 1212 (3030 Metric)
22µH Shielded Wirewound Inductor 1.01A 761mOhm Max 1212 (3030 Metric)
22µH Shielded Wirewound Inductor 1.01A 761mOhm Max 1212 (3030 Metric)
POWER INDUCTOR, 22UH, SHIELDED, 1.04A
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-VLS3012HBX-220M-NTR-ND | 62AK4256 |
| Product Name | Fixed Inductors | Power Inductor, 22Uh, Shielded, 1.04A Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |