TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS3012HBX-1R5M

Description
1.5µH Shielded Wirewound Inductor 4.19A 67mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 4.19A 67mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175068-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175068-6-ND
Fixed Inductors 445-175068-6-ND
1.5µH Shielded Wirewound Inductor 4.19A 67mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 4.19A 67mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175068-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175068-1-ND
Fixed Inductors 445-175068-1-ND
1.5µH Shielded Wirewound Inductor 4.19A 67mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 4.19A 67mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175068-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175068-2-ND
Fixed Inductors 445-175068-2-ND
1.5µH Shielded Wirewound Inductor 4.19A 67mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 4.19A 67mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS3012HBX-1R5M
806912-VLS3012HBX-1R5M
Fixed Inductors - VLS3012HBX-1R5M 806912-VLS3012HBX-1R5M
Manufacturer: TDK Corporation Win Source Part Number: 806912-VLS3012HBX-1R 5M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5μH Tolerance: ±20% Material - Core: Metal Current - Saturation: 4.41A DC Resistance (DCR): 67mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.19A Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 806912-VLS3012HBX-1R5M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.5μH
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 4.41A
DC Resistance (DCR): 67mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.19A
Inductance Frequency - Test: 1MHz

Buy Now
SMD 1.5UH 4.19A 67MOHM Inductor and Choke - 71-VLS3012HBX-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 4.19A 67MOHM Inductor and Choke
71-VLS3012HBX-1R5M
SMD 1.5UH 4.19A 67MOHM Inductor and Choke 71-VLS3012HBX-1R5M
FIXED IND 1.5UH 4.19A 67MOHM SMD Product overview: VLS3012HBX-1R5M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 4.19A, 67MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 4.19A, 67MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012HBX-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 4.19A 67MOHM SMD Product overview: VLS3012HBX-1R5M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 4.19A, 67MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 4.19A, 67MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012HBX-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1.5Uh, Semishielded, 4.19A; Inductance Tdk - 28AH6416 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Semishielded, 4.19A; Inductance Tdk
28AH6416
Inductor, 1.5Uh, Semishielded, 4.19A; Inductance Tdk 28AH6416
INDUCTOR, 1.5UH, SEMISHIELDED, 4.19A; Inductance:1.5µH; RMS Current (Irms):4.19A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.9A; Product Range:VLS-HBX Series; Power Inductor Case:3mm x 3mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, SEMISHIELDED, 4.19A; Inductance:1.5µH; RMS Current (Irms):4.19A; Inductor Construction:Semishielded; Saturation Current (Isat):4.9A; Product Range:VLS-HBX Series; Power Inductor Case:3mm x 3mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - VLS3012HBX-1R5M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS3012HBX-1R5M
Fixed Inductors VLS3012HBX-1R5M
FIXED IND 1.5UH 4.19A 67MOHM SMD

FIXED IND 1.5UH 4.19A 67MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-175068-6-ND 806912-VLS3012HBX-1R5M 71-VLS3012HBX-1R5M 28AH6416 VLS3012HBX-1R5M
Product Name Fixed Inductors Fixed Inductors - VLS3012HBX-1R5M SMD 1.5UH 4.19A 67MOHM Inductor and Choke Inductor, 1.5Uh, Semishielded, 4.19A; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details