TDK-Lambda Americas Inc., High Power Division SMD 10UH 1.48A 415MOHM Inductor and Choke VLS3012HBX-100M

Description
FIXED IND 10UH 1.48A 415MOHM SMD Product overview: VLS3012HBX-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.48A, 415MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.48A, 415MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012HBX-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 1.48A 415MOHM SMD Product overview: VLS3012HBX-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.48A, 415MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.48A, 415MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012HBX-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 1.48A 415MOHM Inductor and Choke - 71-VLS3012HBX-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.48A 415MOHM Inductor and Choke
71-VLS3012HBX-100M
SMD 10UH 1.48A 415MOHM Inductor and Choke 71-VLS3012HBX-100M
FIXED IND 10UH 1.48A 415MOHM SMD Product overview: VLS3012HBX-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.48A, 415MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.48A, 415MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012HBX-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.48A 415MOHM SMD Product overview: VLS3012HBX-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.48A, 415MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.48A, 415MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012HBX-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-175073-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175073-2-ND
Fixed Inductors 445-175073-2-ND
10µH Shielded Wirewound Inductor 1.48A 415mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.48A 415mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175073-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175073-6-ND
Fixed Inductors 445-175073-6-ND
10µH Shielded Wirewound Inductor 1.48A 415mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.48A 415mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175073-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175073-1-ND
Fixed Inductors 445-175073-1-ND
10µH Shielded Wirewound Inductor 1.48A 415mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.48A 415mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS3012HBX-100M
902674-VLS3012HBX-100M
Fixed Inductors - VLS3012HBX-100M 902674-VLS3012HBX-100M
Manufacturer: TDK Corporation Win Source Part Number: 902674-VLS3012HBX-10 0M Series: VLS-HBX Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 415mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-175073-6, Q11257687, 445-175073-1, 445-175073-2

Manufacturer: TDK Corporation
Win Source Part Number: 902674-VLS3012HBX-100M
Series: VLS-HBX
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 415mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-175073-6, Q11257687, 445-175073-1, 445-175073-2

Buy Now
Inductor, Shld, 10Uh, 1.48A, 20% Rohs Compliant Tdk - 28AH6417 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 10Uh, 1.48A, 20% Rohs Compliant Tdk
28AH6417
Inductor, Shld, 10Uh, 1.48A, 20% Rohs Compliant Tdk 28AH6417
INDUCTOR, SHLD, 10UH, 1.48A, 20% ROHS COMPLIANT: YES

INDUCTOR, SHLD, 10UH, 1.48A, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Inductor, Shld, 10Uh, 1.48A, 20%; Inductance Tdk - 31AC7575 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 10Uh, 1.48A, 20%; Inductance Tdk
31AC7575
Inductor, Shld, 10Uh, 1.48A, 20%; Inductance Tdk 31AC7575
INDUCTOR, SHLD, 10UH, 1.48A, 20%; Inductance:10µH; RMS Current (Irms):1.48A; Inductor Construction:Shielde d; Saturation Current (Isat):1.89A; Product Range:VLS-HBX Series; DC Resistance Max:0.415ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHLD, 10UH, 1.48A, 20%; Inductance:10µH; RMS Current (Irms):1.48A; Inductor Construction:Shielded; Saturation Current (Isat):1.89A; Product Range:VLS-HBX Series; DC Resistance Max:0.415ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - VLS3012HBX-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS3012HBX-100M
Fixed Inductors VLS3012HBX-100M
FIXED IND 10UH 1.48A 415MOHM SMD

FIXED IND 10UH 1.48A 415MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS3012HBX-100M 445-175073-2-ND 902674-VLS3012HBX-100M 28AH6417 31AC7575 VLS3012HBX-100M
Product Name SMD 10UH 1.48A 415MOHM Inductor and Choke Fixed Inductors Fixed Inductors - VLS3012HBX-100M Inductor, Shld, 10Uh, 1.48A, 20% Rohs Compliant Tdk Inductor, Shld, 10Uh, 1.48A, 20%; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data