TDK U.S.A. Corporation Fixed Inductors VLS3012ET-470M-CA

Description
47µH Shielded Wirewound Inductor 440mA 1.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 440mA 1.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16711-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16711-6-ND
Fixed Inductors 445-16711-6-ND
47µH Shielded Wirewound Inductor 440mA 1.5Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 440mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16711-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16711-1-ND
Fixed Inductors 445-16711-1-ND
47µH Shielded Wirewound Inductor 440mA 1.5Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 440mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16711-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16711-2-ND
Fixed Inductors 445-16711-2-ND
47µH Shielded Wirewound Inductor 440mA 1.5Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 440mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
SMD 47UH 440MA 1.5 OHM Inductor and Choke - 71-VLS3012ET-470M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 440MA 1.5 OHM Inductor and Choke
71-VLS3012ET-470M-CA
SMD 47UH 440MA 1.5 OHM Inductor and Choke 71-VLS3012ET-470M-CA
FIXED IND 47UH 440MA 1.5 OHM SMD Product overview: VLS3012ET-470M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 440MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 440MA, 1.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012ET-470M-CA can be used for catalog matching and distributor lookup.

FIXED IND 47UH 440MA 1.5 OHM SMD Product overview: VLS3012ET-470M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 440MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 440MA, 1.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012ET-470M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS3012ET-470M-CA
938701-VLS3012ET-470M-CA
Fixed Inductors - VLS3012ET-470M-CA 938701-VLS3012ET-470M-CA
Manufacturer: TDK Corporation Win Source Part Number: 938701-VLS3012ET-470 M-CA Series: VLS-E-CA Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 1.5Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Not For New Designs Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: VLS3012ET-470M-CA-ND , 445-16711-6, 445-16711-1, 445-16711-2

Manufacturer: TDK Corporation
Win Source Part Number: 938701-VLS3012ET-470M-CA
Series: VLS-E-CA
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 1.5Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: VLS3012ET-470M-CA-ND, 445-16711-6, 445-16711-1, 445-16711-2

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16711-6-ND 71-VLS3012ET-470M-CA 938701-VLS3012ET-470M-CA
Product Name Fixed Inductors SMD 47UH 440MA 1.5 OHM Inductor and Choke Fixed Inductors - VLS3012ET-470M-CA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers