TDK U.S.A. Corporation Fixed Inductors VLS3012ET-2R2M

Description
2.2µH Shielded Wirewound Inductor 1.35A 96mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.35A 96mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6664-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6664-1-ND
Fixed Inductors 445-6664-1-ND
2.2µH Shielded Wirewound Inductor 1.35A 96mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.35A 96mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6664-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6664-6-ND
Fixed Inductors 445-6664-6-ND
2.2µH Shielded Wirewound Inductor 1.35A 96mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.35A 96mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6664-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6664-2-ND
Fixed Inductors 445-6664-2-ND
2.2µH Shielded Wirewound Inductor 1.35A 96mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.35A 96mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 1.35A 96MOHM Inductor and Choke - 71-VLS3012ET-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.35A 96MOHM Inductor and Choke
71-VLS3012ET-2R2M
SMD 2.2UH 1.35A 96MOHM Inductor and Choke 71-VLS3012ET-2R2M
FIXED IND 2.2UH 1.35A 96MOHM SMD Product overview: VLS3012ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.35A, 96MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.35A, 96MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012ET-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.35A 96MOHM SMD Product overview: VLS3012ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.35A, 96MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.35A, 96MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012ET-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6664-1-ND 71-VLS3012ET-2R2M
Product Name Fixed Inductors SMD 2.2UH 1.35A 96MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details