TDK U.S.A. Corporation Fixed Inductors VLS3012ET-2R2M-CA

Description
2.2µH Shielded Wirewound Inductor 1.7A 96mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.7A 96mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16708-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16708-6-ND
Fixed Inductors 445-16708-6-ND
2.2µH Shielded Wirewound Inductor 1.7A 96mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.7A 96mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16708-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16708-2-ND
Fixed Inductors 445-16708-2-ND
2.2µH Shielded Wirewound Inductor 1.7A 96mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.7A 96mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16708-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16708-1-ND
Fixed Inductors 445-16708-1-ND
2.2µH Shielded Wirewound Inductor 1.7A 96mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.7A 96mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16708-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.0095uH 250MHz 0.48A Inductor and Choke - 71-0402CS-9N5XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
Leaded Inductors - 1048445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details