TDK U.S.A. Corporation Fixed Inductors VLS3012ET-220M

Description
22µH Shielded Wirewound Inductor 440mA 756mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 440mA 756mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6663-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6663-2-ND
Fixed Inductors 445-6663-2-ND
22µH Shielded Wirewound Inductor 440mA 756mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 440mA 756mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6663-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6663-1-ND
Fixed Inductors 445-6663-1-ND
22µH Shielded Wirewound Inductor 440mA 756mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 440mA 756mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6663-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6663-6-ND
Fixed Inductors 445-6663-6-ND
22µH Shielded Wirewound Inductor 440mA 756mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 440mA 756mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 440MA 756MOHM Inductor and Choke - 71-VLS3012ET-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 440MA 756MOHM Inductor and Choke
71-VLS3012ET-220M
SMD 22UH 440MA 756MOHM Inductor and Choke 71-VLS3012ET-220M
FIXED IND 22UH 440MA 756MOHM SMD Product overview: VLS3012ET-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 440MA, 756MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 440MA, 756MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012ET-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 440MA 756MOHM SMD Product overview: VLS3012ET-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 440MA, 756MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 440MA, 756MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012ET-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - VLS3012ET-220M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS3012ET-220M
Fixed Inductors VLS3012ET-220M
FIXED IND 22UH 440MA 756MOHM SMD

FIXED IND 22UH 440MA 756MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6663-2-ND 71-VLS3012ET-220M VLS3012ET-220M
Product Name Fixed Inductors SMD 22UH 440MA 756MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-1086-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N9 0402DC-9N9XJRW , 0402DC-9N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1857945 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details