TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS3012ET-100M

Description
10µH Shielded Wirewound Inductor 640mA 336mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 640mA 336mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6659-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6659-6-ND
Fixed Inductors 445-6659-6-ND
10µH Shielded Wirewound Inductor 640mA 336mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 640mA 336mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6659-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6659-2-ND
Fixed Inductors 445-6659-2-ND
10µH Shielded Wirewound Inductor 640mA 336mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 640mA 336mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6659-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6659-1-ND
Fixed Inductors 445-6659-1-ND
10µH Shielded Wirewound Inductor 640mA 336mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 640mA 336mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 640MA 336MOHM Inductor and Choke - 71-VLS3012ET-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 640MA 336MOHM Inductor and Choke
71-VLS3012ET-100M
SMD 10UH 640MA 336MOHM Inductor and Choke 71-VLS3012ET-100M
FIXED IND 10UH 640MA 336MOHM SMD Product overview: VLS3012ET-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 640MA, 336MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 640MA, 336MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012ET-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 640MA 336MOHM SMD Product overview: VLS3012ET-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 640MA, 336MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 640MA, 336MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012ET-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - VLS3012ET-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS3012ET-100M
Fixed Inductors VLS3012ET-100M
FIXED IND 10UH 640MA 336MOHM SMD

FIXED IND 10UH 640MA 336MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6659-6-ND 71-VLS3012ET-100M VLS3012ET-100M
Product Name Fixed Inductors SMD 10UH 640MA 336MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2103JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1670511 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details
Common Mode Chokes - 486-3129-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details