TDK U.S.A. Corporation Fixed Inductors VLS3012CX-680M-1

Description
68µH Shielded Wirewound Inductor 430mA 2.362Ohm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 430mA 2.362Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS3012CX-680M-1DKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 430mA 2.362Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 430mA 2.362Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3012CX-680M-1TR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 430mA 2.362Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 430mA 2.362Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3012CX-680M-1CT-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 430mA 2.362Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 430mA 2.362Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 68Uh, Semishielded, 0.48A Rohs Compliant Tdk - 80AH2755 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Semishielded, 0.48A Rohs Compliant Tdk
80AH2755
Inductor, 68Uh, Semishielded, 0.48A Rohs Compliant Tdk 80AH2755
INDUCTOR, 68UH, SEMISHIELDED, 0.48A ROHS COMPLIANT: YES

INDUCTOR, 68UH, SEMISHIELDED, 0.48A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS3012CX-680M-1DKR-ND 80AH2755
Product Name Fixed Inductors Inductor, 68Uh, Semishielded, 0.48A Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details