TDK U.S.A. Corporation Fixed Inductors VLS3012CX-330M-1

Description
33µH Shielded Wirewound Inductor Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS3012CX-330M-1CT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor Nonstandard

33µH Shielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3012CX-330M-1TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor Nonstandard

33µH Shielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3012CX-330M-1DKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor Nonstandard

33µH Shielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Inductor, 33Uh, Semishielded, 0.71A Rohs Compliant Tdk - 80AH2753 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Semishielded, 0.71A Rohs Compliant Tdk
80AH2753
Inductor, 33Uh, Semishielded, 0.71A Rohs Compliant Tdk 80AH2753
INDUCTOR, 33UH, SEMISHIELDED, 0.71A ROHS COMPLIANT: YES

INDUCTOR, 33UH, SEMISHIELDED, 0.71A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS3012CX-330M-1CT-ND 80AH2753
Product Name Fixed Inductors Inductor, 33Uh, Semishielded, 0.71A Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N1 0402DC-6N1XJRW , 0402DC-6N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-038 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers
1000uH 20A 0.008Ohm Inductor and Choke - 839-DKIP-0331-2001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers