TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS3012CX-2R2M-1

Description
2.2µH Shielded Wirewound Inductor 2.83A 74mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.83A 74mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180922-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180922-6-ND
Fixed Inductors 445-180922-6-ND
2.2µH Shielded Wirewound Inductor 2.83A 74mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.83A 74mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180922-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180922-2-ND
Fixed Inductors 445-180922-2-ND
2.2µH Shielded Wirewound Inductor 2.83A 74mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.83A 74mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180922-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180922-1-ND
Fixed Inductors 445-180922-1-ND
2.2µH Shielded Wirewound Inductor 2.83A 74mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.83A 74mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 2.83A 74MOHM Inductor and Choke - 71-VLS3012CX-2R2M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.83A 74MOHM Inductor and Choke
71-VLS3012CX-2R2M-1
SMD 2.2UH 2.83A 74MOHM Inductor and Choke 71-VLS3012CX-2R2M-1
FIXED IND 2.2UH 2.83A 74MOHM SMD Product overview: VLS3012CX-2R2M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.83A, 74MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.83A, 74MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012CX-2R2M-1 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.83A 74MOHM SMD Product overview: VLS3012CX-2R2M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.83A, 74MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.83A, 74MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012CX-2R2M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2.2Uh, Semishielded, 2.83A Rohs Compliant Tdk - 69AH3668 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 2.83A Rohs Compliant Tdk
69AH3668
Inductor, 2.2Uh, Semishielded, 2.83A Rohs Compliant Tdk 69AH3668
INDUCTOR, 2.2UH, SEMISHIELDED, 2.83A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SEMISHIELDED, 2.83A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-180922-6-ND 71-VLS3012CX-2R2M-1 69AH3668
Product Name Fixed Inductors SMD 2.2UH 2.83A 74MOHM Inductor and Choke Inductor, 2.2Uh, Semishielded, 2.83A Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176780-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-2N4 0201HT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details