TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS3012CX-1R0M-1

Description
1µH Shielded Wirewound Inductor 3.68A 44mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 3.68A 44mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180921-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180921-6-ND
Fixed Inductors 445-180921-6-ND
1µH Shielded Wirewound Inductor 3.68A 44mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.68A 44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180921-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180921-1-ND
Fixed Inductors 445-180921-1-ND
1µH Shielded Wirewound Inductor 3.68A 44mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.68A 44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180921-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180921-2-ND
Fixed Inductors 445-180921-2-ND
1µH Shielded Wirewound Inductor 3.68A 44mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.68A 44mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 3.68A 44 MOHM Inductor and Choke - 71-VLS3012CX-1R0M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.68A 44 MOHM Inductor and Choke
71-VLS3012CX-1R0M-1
SMD 1UH 3.68A 44 MOHM Inductor and Choke 71-VLS3012CX-1R0M-1
FIXED IND 1UH 3.68A 44 MOHM SMD Product overview: VLS3012CX-1R0M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.68A, 44 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.68A, 44 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012CX-1R0M-1 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.68A 44 MOHM SMD Product overview: VLS3012CX-1R0M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.68A, 44 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.68A, 44 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012CX-1R0M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1Uh, Semishielded, 3.68A Rohs Compliant Tdk - 69AH3664 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Semishielded, 3.68A Rohs Compliant Tdk
69AH3664
Inductor, 1Uh, Semishielded, 3.68A Rohs Compliant Tdk 69AH3664
INDUCTOR, 1UH, SEMISHIELDED, 3.68A ROHS COMPLIANT: YES

INDUCTOR, 1UH, SEMISHIELDED, 3.68A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - VLS3012CX-1R0M-1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS3012CX-1R0M-1
Fixed Inductors VLS3012CX-1R0M-1
FIXED IND 1UH 3.68A 44 MOHM SMD

FIXED IND 1UH 3.68A 44 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-180921-6-ND 71-VLS3012CX-1R0M-1 69AH3664 VLS3012CX-1R0M-1
Product Name Fixed Inductors SMD 1UH 3.68A 44 MOHM Inductor and Choke Inductor, 1Uh, Semishielded, 3.68A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-560 0402AF-560XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - FIT44-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 486-3-108-438-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details