TDK-Lambda Americas Inc., High Power Division 100UH 400MA 3.396 OHM Inductor and Choke VLS3012CX-101M-1

Description
FIXED IND 100UH 400MA 3.396 OHM Product overview: VLS3012CX-101M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 400MA, 3.396 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 400MA, 3.396 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012CX-101M-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 400MA 3.396 OHM Product overview: VLS3012CX-101M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 400MA, 3.396 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 400MA, 3.396 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012CX-101M-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 400MA 3.396 OHM Inductor and Choke - 71-VLS3012CX-101M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 400MA 3.396 OHM Inductor and Choke
71-VLS3012CX-101M-1
100UH 400MA 3.396 OHM Inductor and Choke 71-VLS3012CX-101M-1
FIXED IND 100UH 400MA 3.396 OHM Product overview: VLS3012CX-101M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 400MA, 3.396 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 400MA, 3.396 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012CX-101M-1 can be used for catalog matching and distributor lookup.

FIXED IND 100UH 400MA 3.396 OHM Product overview: VLS3012CX-101M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 400MA, 3.396 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 400MA, 3.396 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012CX-101M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-180925-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180925-1-ND
Fixed Inductors 445-180925-1-ND
100µH Shielded Wirewound Inductor 400mA 3.396Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 400mA 3.396Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180925-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180925-2-ND
Fixed Inductors 445-180925-2-ND
100µH Shielded Wirewound Inductor 400mA 3.396Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 400mA 3.396Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180925-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180925-6-ND
Fixed Inductors 445-180925-6-ND
100µH Shielded Wirewound Inductor 400mA 3.396Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 400mA 3.396Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 100Uh, Semishielded, 0.4A Rohs Compliant Tdk - 69AH3666 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Semishielded, 0.4A Rohs Compliant Tdk
69AH3666
Inductor, 100Uh, Semishielded, 0.4A Rohs Compliant Tdk 69AH3666
INDUCTOR, 100UH, SEMISHIELDED, 0.4A ROHS COMPLIANT: YES

INDUCTOR, 100UH, SEMISHIELDED, 0.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS3012CX-101M-1 445-180925-1-ND 69AH3666
Product Name 100UH 400MA 3.396 OHM Inductor and Choke Fixed Inductors Inductor, 100Uh, Semishielded, 0.4A Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176737-0 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0024 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-3097-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers