TDK-Lambda Americas Inc., High Power Division SMD 10UH 1.25A 324MOHM Inductor and Choke VLS3012CX-100M-1

Description
FIXED IND 10UH 1.25A 324MOHM SMD Product overview: VLS3012CX-100M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.25A, 324MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.25A, 324MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012CX-100M-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 1.25A 324MOHM SMD Product overview: VLS3012CX-100M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.25A, 324MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.25A, 324MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012CX-100M-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 1.25A 324MOHM Inductor and Choke - 71-VLS3012CX-100M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.25A 324MOHM Inductor and Choke
71-VLS3012CX-100M-1
SMD 10UH 1.25A 324MOHM Inductor and Choke 71-VLS3012CX-100M-1
FIXED IND 10UH 1.25A 324MOHM SMD Product overview: VLS3012CX-100M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.25A, 324MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.25A, 324MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012CX-100M-1 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.25A 324MOHM SMD Product overview: VLS3012CX-100M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.25A, 324MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.25A, 324MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012CX-100M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-175180-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175180-6-ND
Fixed Inductors 445-175180-6-ND
10µH Shielded Wirewound Inductor 1.25A 324mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.25A 324mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175180-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175180-2-ND
Fixed Inductors 445-175180-2-ND
10µH Shielded Wirewound Inductor 1.25A 324mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.25A 324mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175180-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175180-1-ND
Fixed Inductors 445-175180-1-ND
10µH Shielded Wirewound Inductor 1.25A 324mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.25A 324mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - VLS3012CX-100M-1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS3012CX-100M-1
Fixed Inductors VLS3012CX-100M-1
FIXED IND 10UH 1.25A 324MOHM SMD

FIXED IND 10UH 1.25A 324MOHM SMD

Supplier's Site Datasheet
Inductor, 10Uh, Semishielded, 1.25A; Inductance Tdk - 28AH6410 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 1.25A; Inductance Tdk
28AH6410
Inductor, 10Uh, Semishielded, 1.25A; Inductance Tdk 28AH6410
INDUCTOR, 10UH, SEMISHIELDED, 1.25A; Inductance:10µH; RMS Current (Irms):1.25A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.1A; Product Range:VLS-CX-1 Series; Power Inductor Case:3mm x 3mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, SEMISHIELDED, 1.25A; Inductance:10µH; RMS Current (Irms):1.25A; Inductor Construction:Semishielded; Saturation Current (Isat):1.1A; Product Range:VLS-CX-1 Series; Power Inductor Case:3mm x 3mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS3012CX-100M-1 445-175180-6-ND VLS3012CX-100M-1 28AH6410
Product Name SMD 10UH 1.25A 324MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 10Uh, Semishielded, 1.25A; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers