TDK U.S.A. Corporation Fixed Inductors - VLS3010T-150MR55 VLS3010T-150MR55

Description
Manufacturer: TDK Corporation Win Source Part Number: 1117271-VLS3010T-150 MR55 Packaging: Reel - TR Type: Wirewound Current Rating: 550mA Inductance: 15μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 550mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 612 mOhm Max Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1117271-VLS3010T-150 MR55 Packaging: Reel - TR Type: Wirewound Current Rating: 550mA Inductance: 15μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 550mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 612 mOhm Max Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS3010T-150MR55
1117271-VLS3010T-150MR55
Fixed Inductors - VLS3010T-150MR55 1117271-VLS3010T-150MR55
Manufacturer: TDK Corporation Win Source Part Number: 1117271-VLS3010T-150 MR55 Packaging: Reel - TR Type: Wirewound Current Rating: 550mA Inductance: 15μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 550mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 612 mOhm Max Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117271-VLS3010T-150MR55
Packaging: Reel - TR
Type: Wirewound
Current Rating: 550mA
Inductance: 15μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 550mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 612 mOhm Max
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 15UH 550MA 612MOHM Inductor and Choke - 71-VLS3010T-150MR55 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 550MA 612MOHM Inductor and Choke
71-VLS3010T-150MR55
SMD 15UH 550MA 612MOHM Inductor and Choke 71-VLS3010T-150MR55
FIXED IND 15UH 550MA 612MOHM SMD Product overview: VLS3010T-150MR55 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 550MA, 612MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 550MA, 612MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3010T-150MR55 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 550MA 612MOHM SMD Product overview: VLS3010T-150MR55 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 550MA, 612MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 550MA, 612MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3010T-150MR55 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1117271-VLS3010T-150MR55 71-VLS3010T-150MR55
Product Name Fixed Inductors - VLS3010T-150MR55 SMD 15UH 550MA 612MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Application RF Choke
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details