TDK U.S.A. Corporation Fixed Inductors VLS3010T-100MR65

Description
10µH Shielded Wirewound Inductor 650mA 468mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 650mA 468mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-4258-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4258-2-ND
Fixed Inductors 445-4258-2-ND
10µH Shielded Wirewound Inductor 650mA 468mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 650mA 468mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-4258-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4258-1-ND
Fixed Inductors 445-4258-1-ND
10µH Shielded Wirewound Inductor 650mA 468mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 650mA 468mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 650MA 468MOHM Inductor and Choke - 71-VLS3010T-100MR65 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 650MA 468MOHM Inductor and Choke
71-VLS3010T-100MR65
SMD 10UH 650MA 468MOHM Inductor and Choke 71-VLS3010T-100MR65
FIXED IND 10UH 650MA 468MOHM SMD Product overview: VLS3010T-100MR65 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 650MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 650MA, 468MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3010T-100MR65 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 650MA 468MOHM SMD Product overview: VLS3010T-100MR65 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 650MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 650MA, 468MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3010T-100MR65 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-4258-2-ND 71-VLS3010T-100MR65
Product Name Fixed Inductors SMD 10UH 650MA 468MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N3 0201DS-2N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5734-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details