TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS3010ET-6R8M

Description
6.8µH Shielded Wirewound Inductor 690mA 312mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 690mA 312mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6658-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6658-2-ND
Fixed Inductors 445-6658-2-ND
6.8µH Shielded Wirewound Inductor 690mA 312mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 690mA 312mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6658-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6658-6-ND
Fixed Inductors 445-6658-6-ND
6.8µH Shielded Wirewound Inductor 690mA 312mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 690mA 312mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6658-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6658-1-ND
Fixed Inductors 445-6658-1-ND
6.8µH Shielded Wirewound Inductor 690mA 312mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 690mA 312mOhm Max Nonstandard

Buy Now Datasheet
6.8UH 690MA 312MOHM Inductor and Choke - 71-VLS3010ET-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 690MA 312MOHM Inductor and Choke
71-VLS3010ET-6R8M
6.8UH 690MA 312MOHM Inductor and Choke 71-VLS3010ET-6R8M
FIXED IND 6.8UH 690MA 312MOHM SM Product overview: VLS3010ET-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 690MA, 312MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 690MA, 312MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3010ET-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 690MA 312MOHM SM Product overview: VLS3010ET-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 690MA, 312MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 690MA, 312MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3010ET-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Vls-E Series, 6.8 H, 20%, Shielded, 0.312 Ohm, 1 A Rohs Compliant Tdk - 19X2245 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vls-E Series, 6.8 H, 20%, Shielded, 0.312 Ohm, 1 A Rohs Compliant Tdk
19X2245
Surface Mount Power Inductor, Vls-E Series, 6.8 H, 20%, Shielded, 0.312 Ohm, 1 A Rohs Compliant Tdk 19X2245
Surface Mount Power Inductor, VLS-E Series, 6.8 H, 20%, Shielded, 0.312 ohm, 1 A RoHS Compliant: Yes

Surface Mount Power Inductor, VLS-E Series, 6.8 H, 20%, Shielded, 0.312 ohm, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6658-2-ND 71-VLS3010ET-6R8M 19X2245
Product Name Fixed Inductors 6.8UH 690MA 312MOHM Inductor and Choke Surface Mount Power Inductor, Vls-E Series, 6.8 H, 20%, Shielded, 0.312 Ohm, 1 A Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers