FIXED IND 3.3UH 1A 156 MOHM SMD Product overview: VLS3010ET-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1A, 156 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1A, 156 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3010ET-3R3M can be used for catalog matching and distributor lookup.
3.3µH Shielded Wirewound Inductor 1A 156mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 1A 156mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 1A 156mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLS3010ET-3R3M | 445-6656-2-ND |
| Product Name | SMD 3.3UH 1A 156 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Wirewound |
| Core Material | Ferrite | |
| Inductance Range | 3.3 microH |