TDK Corporation Surface Mount Inductors VLS3010ET-100M

Description
TDK VLS3010ET-100M
Request a Quote Datasheet
Description
TDK VLS3010ET-100M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 9164298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
9164298
Surface Mount Inductors 9164298
TDK VLS3010ET-100M

TDK VLS3010ET-100M

Supplier's Site
Surface Mount Inductors - 9164298P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
9164298P
Surface Mount Inductors 9164298P
TDK VLS3010ET-100M

TDK VLS3010ET-100M

Supplier's Site
Surface Mount Inductors - 1703321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1703321
Surface Mount Inductors 1703321
TDK VLS3010ET-100M

TDK VLS3010ET-100M

Supplier's Site
Fixed Inductors - 445-6650-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6650-2-ND
Fixed Inductors 445-6650-2-ND
10µH Shielded Wirewound Inductor 560mA 468mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 560mA 468mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6650-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6650-1-ND
Fixed Inductors 445-6650-1-ND
10µH Shielded Wirewound Inductor 560mA 468mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 560mA 468mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6650-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6650-6-ND
Fixed Inductors 445-6650-6-ND
10µH Shielded Wirewound Inductor 560mA 468mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 560mA 468mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 560MA 468MOHM Inductor and Choke - 71-VLS3010ET-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 560MA 468MOHM Inductor and Choke
71-VLS3010ET-100M
SMD 10UH 560MA 468MOHM Inductor and Choke 71-VLS3010ET-100M
FIXED IND 10UH 560MA 468MOHM SMD Product overview: VLS3010ET-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 560MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 560MA, 468MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3010ET-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 560MA 468MOHM SMD Product overview: VLS3010ET-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 560MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 560MA, 468MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3010ET-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - VLS3010ET-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS3010ET-100M
Fixed Inductors VLS3010ET-100M
FIXED IND 10UH 560MA 468MOHM SMD

FIXED IND 10UH 560MA 468MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 9164298 9164298P 445-6650-2-ND 71-VLS3010ET-100M VLS3010ET-100M
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors SMD 10UH 560MA 468MOHM Inductor and Choke Fixed Inductors
Core Material Ferrite; Ferrite Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 3010 3010
Molded / Shielded Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-300 0402DF-300XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Common Mode Chokes - CMT908-H3-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers