TDK U.S.A. Corporation Fixed Inductors VLS3010CX-680M-1

Description
68µH Shielded Wirewound Inductor 370mA 1.992Ohm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 370mA 1.992Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS3010CX-680M-1DKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 370mA 1.992Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 370mA 1.992Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3010CX-680M-1TR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 370mA 1.992Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 370mA 1.992Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3010CX-680M-1CT-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 370mA 1.992Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 370mA 1.992Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 68Uh, Semishielded, 0.42A Rohs Compliant Tdk - 80AH2749 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Semishielded, 0.42A Rohs Compliant Tdk
80AH2749
Inductor, 68Uh, Semishielded, 0.42A Rohs Compliant Tdk 80AH2749
INDUCTOR, 68UH, SEMISHIELDED, 0.42A ROHS COMPLIANT: YES

INDUCTOR, 68UH, SEMISHIELDED, 0.42A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS3010CX-680M-1DKR-ND 80AH2749
Product Name Fixed Inductors Inductor, 68Uh, Semishielded, 0.42A Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J185JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
SMD 800mA 250MHz Inductor and Choke - 71-0402CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details