TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS3010CX-150M-1

Description
15µH Shielded Wirewound Inductor Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS3010CX-150M-1CT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor Nonstandard

15µH Shielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3010CX-150M-1DKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor Nonstandard

15µH Shielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3010CX-150M-1TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor Nonstandard

15µH Shielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Inductor, 15Uh, Semishielded, 0.96A Rohs Compliant Tdk - 80AH2743 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Semishielded, 0.96A Rohs Compliant Tdk
80AH2743
Inductor, 15Uh, Semishielded, 0.96A Rohs Compliant Tdk 80AH2743
INDUCTOR, 15UH, SEMISHIELDED, 0.96A ROHS COMPLIANT: YES

INDUCTOR, 15UH, SEMISHIELDED, 0.96A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS3010CX-150M-1CT-ND 80AH2743
Product Name Fixed Inductors Inductor, 15Uh, Semishielded, 0.96A Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N0 0402CS-2N0XJRW , 0402CS-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details