Manufacturer: TDK Corporation
Win Source Part Number: 1117267-VLS252015T-6
Packaging: Reel - TR
Type: Wirewound
Current Rating: 730mA
Inductance: 6.8μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 1A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 480 mOhm Max
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
FIXED IND 6.8UH 730MA 480MOHM SM Product overview: VLS252015T-6R8MR73 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 730MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 730MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252015T-6R8MR7
6.8µH Shielded Wirewound Inductor 730mA 480mOhm Max 1008 (2520 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1117267-VLS252015T-6R8MR73 | 71-VLS252015T-6R8MR73 | 445-3680-2-ND |
| Product Name | Fixed Inductors - VLS252015T-6R8MR73 | 6.8UH 730MA 480MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound |
| Application | RF Choke | ||
| Inductance Range | 6.8 microH | 6.8 microH |