TDK U.S.A. Corporation 4.7UH 890MA 318MOHM Inductor and Choke VLS252015ET-4R7M-CA

Description
FIXED IND 4.7UH 890MA 318MOHM SM Product overview: VLS252015ET-4R7M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 890MA, 318MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 890MA, 318MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252015ET-4R7M- CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 890MA 318MOHM SM Product overview: VLS252015ET-4R7M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 890MA, 318MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 890MA, 318MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252015ET-4R7M- CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 890MA 318MOHM Inductor and Choke - 71-VLS252015ET-4R7M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 890MA 318MOHM Inductor and Choke
71-VLS252015ET-4R7M-CA
4.7UH 890MA 318MOHM Inductor and Choke 71-VLS252015ET-4R7M-CA
FIXED IND 4.7UH 890MA 318MOHM SM Product overview: VLS252015ET-4R7M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 890MA, 318MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 890MA, 318MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252015ET-4R7M- CA can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 890MA 318MOHM SM Product overview: VLS252015ET-4R7M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 890MA, 318MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 890MA, 318MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252015ET-4R7M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174151-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174151-2-ND
Fixed Inductors 445-174151-2-ND
4.7µH Shielded Wirewound Inductor 890mA 318mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 890mA 318mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174151-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174151-1-ND
Fixed Inductors 445-174151-1-ND
4.7µH Shielded Wirewound Inductor 890mA 318mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 890mA 318mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174151-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174151-6-ND
Fixed Inductors 445-174151-6-ND
4.7µH Shielded Wirewound Inductor 890mA 318mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 890mA 318mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS252015ET-4R7M-CA 445-174151-2-ND
Product Name 4.7UH 890MA 318MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0072 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 2126015P - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 700 milliamps
Standards and Certifications RoHS
View Details