TDK U.S.A. Corporation Fixed Inductors - VLS252015ET-3R3M VLS252015ET-3R3M

Description
Manufacturer: TDK Corporation Win Source Part Number: 1117263-VLS252015ET- 3R3M Packaging: Reel - TR Type: Wirewound Current Rating: 1.05A Inductance: 3.3μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.2A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 219 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1117263-VLS252015ET- 3R3M Packaging: Reel - TR Type: Wirewound Current Rating: 1.05A Inductance: 3.3μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.2A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 219 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS252015ET-3R3M
1117263-VLS252015ET-3R3M
Fixed Inductors - VLS252015ET-3R3M 1117263-VLS252015ET-3R3M
Manufacturer: TDK Corporation Win Source Part Number: 1117263-VLS252015ET- 3R3M Packaging: Reel - TR Type: Wirewound Current Rating: 1.05A Inductance: 3.3μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.2A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 219 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117263-VLS252015ET-3R3M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.05A
Inductance: 3.3μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.2A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 219 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-6647-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6647-2-ND
Fixed Inductors 445-6647-2-ND
3.3µH Shielded Wirewound Inductor 1.05A 219mOhm Max 1008 (2520 Metric)

3.3µH Shielded Wirewound Inductor 1.05A 219mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6647-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6647-1-ND
Fixed Inductors 445-6647-1-ND
3.3µH Shielded Wirewound Inductor 1.05A 219mOhm Max 1008 (2520 Metric)

3.3µH Shielded Wirewound Inductor 1.05A 219mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6647-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6647-6-ND
Fixed Inductors 445-6647-6-ND
3.3µH Shielded Wirewound Inductor 1.05A 219mOhm Max 1008 (2520 Metric)

3.3µH Shielded Wirewound Inductor 1.05A 219mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
3.3UH 1.05A 219MOHM Inductor and Choke - 71-VLS252015ET-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 1.05A 219MOHM Inductor and Choke
71-VLS252015ET-3R3M
3.3UH 1.05A 219MOHM Inductor and Choke 71-VLS252015ET-3R3M
FIXED IND 3.3UH 1.05A 219MOHM SM Product overview: VLS252015ET-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.05A, 219MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.05A, 219MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252015ET-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.05A 219MOHM SM Product overview: VLS252015ET-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.05A, 219MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.05A, 219MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252015ET-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - VLS252015ET-3R3M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS252015ET-3R3M
Fixed Inductors VLS252015ET-3R3M
FIXED IND 3.3UH 1.05A 219MOHM SM

FIXED IND 3.3UH 1.05A 219MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1117263-VLS252015ET-3R3M 445-6647-2-ND 71-VLS252015ET-3R3M VLS252015ET-3R3M
Product Name Fixed Inductors - VLS252015ET-3R3M Fixed Inductors 3.3UH 1.05A 219MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers