TDK U.S.A. Corporation Fixed Inductors VLS252015ET-2R2M

Description
2.2µH Shielded Wirewound Inductor 1.25A 160mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.25A 160mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6646-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6646-6-ND
Fixed Inductors 445-6646-6-ND
2.2µH Shielded Wirewound Inductor 1.25A 160mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.25A 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6646-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6646-2-ND
Fixed Inductors 445-6646-2-ND
2.2µH Shielded Wirewound Inductor 1.25A 160mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.25A 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6646-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6646-1-ND
Fixed Inductors 445-6646-1-ND
2.2µH Shielded Wirewound Inductor 1.25A 160mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.25A 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS252015ET-2R2M
1117262-VLS252015ET-2R2M
Fixed Inductors - VLS252015ET-2R2M 1117262-VLS252015ET-2R2M
Manufacturer: TDK Corporation Win Source Part Number: 1117262-VLS252015ET- 2R2M Packaging: Reel - TR Type: Wirewound Current Rating: 1.25A Inductance: 2.2μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.5A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 160 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117262-VLS252015ET-2R2M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.25A
Inductance: 2.2μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.5A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 160 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2.2UH 1.25A 160MOHM Inductor and Choke - 71-VLS252015ET-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 1.25A 160MOHM Inductor and Choke
71-VLS252015ET-2R2M
2.2UH 1.25A 160MOHM Inductor and Choke 71-VLS252015ET-2R2M
FIXED IND 2.2UH 1.25A 160MOHM SM Product overview: VLS252015ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.25A, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.25A, 160MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252015ET-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.25A 160MOHM SM Product overview: VLS252015ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.25A, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.25A, 160MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252015ET-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - VLS252015ET-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS252015ET-2R2M
Fixed Inductors VLS252015ET-2R2M
FIXED IND 2.2UH 1.25A 160MOHM SM

FIXED IND 2.2UH 1.25A 160MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLS252015ET-2R2M
Inductors/Coils/Transformers >> Power Inductors VLS252015ET-2R2M
1.25A 2.2uH ±20% 1.5A 1008 Power Inductors ROHS

1.25A 2.2uH ±20% 1.5A 1008 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-6646-6-ND 1117262-VLS252015ET-2R2M 71-VLS252015ET-2R2M VLS252015ET-2R2M VLS252015ET-2R2M
Product Name Fixed Inductors Fixed Inductors - VLS252015ET-2R2M 2.2UH 1.25A 160MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1702837 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details