2.2µH Shielded Wirewound Inductor 1.25A 160mOhm Max 1008 (2520 Metric)
2.2µH Shielded Wirewound Inductor 1.25A 160mOhm Max 1008 (2520 Metric)
2.2µH Shielded Wirewound Inductor 1.25A 160mOhm Max 1008 (2520 Metric)
FIXED IND 2.2UH 1.25A 160MOHM SM Product overview: VLS252015ET-2R2M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.25A, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.25A, 160MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252015ET-2R2M-
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-174149-1-ND | 71-VLS252015ET-2R2M-CA |
| Product Name | Fixed Inductors | 2.2UH 1.25A 160MOHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |